EN
  • EN
  • DE

UC2901DG4

Part No UC2901DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ISOLATED FB GENERATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Feedback Generator
Operating Supply Current 5mA
Supply Voltage - Operating 4.5 V to 40 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1115439-UC2901DG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2901DG4 CAD Model

Description

The UC2901DG4 is a robust, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the UC2901 family, known for its high reliability and functionality in power management applications. The UC2901DG4 is specifically engineered to handle the challenging demands of power supply control and monitoring, making it an ideal choice for a wide range of industrial and commercial systems.

Key Features

  • Voltage Monitoring: The UC2901DG4 is equipped with precision voltage monitoring capabilities, ensuring stable and reliable operation of power supplies by detecting overvoltage or undervoltage conditions.
  • Quad Output: This device features four individual outputs that can be used to control external components such as transistors or MOSFETs, providing flexibility in managing multiple power rails.
  • Wide Operating Voltage Range: The UC2901DG4 operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a diverse set of applications.
  • Temperature Range: Designed to perform in extreme conditions, it operates within an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: The device comes in a compact, surface-mount SOIC-16 package, which allows for efficient space utilization on printed circuit boards (PCBs).

Applications

The UC2901DG4 is versatile and can be used in a multitude of applications that require reliable power management. Its typical applications include:

  • Power supply sequencing and monitoring
  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment
  • Server and data center power management

Quality and Support

With Texas Instruments' commitment to quality, the UC2901DG4 is manufactured to meet the highest industry standards. Customers can expect robust support, including comprehensive technical documentation, reference designs, and customer service to ensure seamless integration into their products.

For engineers and designers seeking a reliable power management solution, the UC2901DG4 offers the performance, durability, and flexibility needed to create efficient and dependable systems.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2505 $57.7535
15+ $6.7697 $101.5455
23+ $6.5581 $150.8363
32+ $6.3466 $203.0912
41+ $6.1350 $251.5350
55+ $5.5004 $302.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess