EN
  • EN
  • DE

A10315

Part No A10315
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 850/900MHZ PCB TRACE SLD / 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, 3.7dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series Reflexus
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 850MHz, 900MHz, 1.8GHz, 1.9GHz
Frequency Range 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
Antenna Type PCB Trace
Number of Bands 5
VSWR 2.3
Return Loss -8dB
Gain 2dBi, 3.7dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.126" (3.20mm)
Applications GSM, UMTS
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 858793-A10315
Ultra Librarian 3D Model Ultra Librarian A10315 CAD Model

Description

The 858793-A10315 is a surface mount RF antenna from the Reflexus series made by Antenova.

  • Series: Reflexus
  • Application: GSM and UMTS
  • Frequency Range: 824MHz to 960MHz and 1.71GHz to 2.17GHz
  • Return Loss: -8dB
  • VSWR: 2.3
  • Height: 0.126" (3.20mm)
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Standard Package Quantity: 1,000 pcs
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1756 $58.4584
34+ $3.4262 $116.4908
53+ $3.3192 $175.9176
72+ $3.2121 $231.2712
93+ $3.1050 $288.7650
125+ $2.7838 $347.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess