EN
  • EN
  • DE

UCC2806Q

Part No UCC2806Q
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 14.5 V
Frequency - Switching 47kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1276207-UCC2806Q
Manufacturer Homepage www.ti.com
Family Name UCC2806
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2806Q CAD Model

Description

The UCC2806Q is a versatile Pulse Width Modulation (PWM) controller from Texas Instruments, designed to offer high performance in power supply applications. This controller integrates a range of features to facilitate the design of low to medium power systems with excellent efficiency and reliability.

Key Features:

  • Dual Output Drive Stages: The UCC2806Q comes with push-pull output stages that can drive a transformer directly, thus eliminating the need for an external driver.
  • Programmable Soft Start: This feature allows for a controlled ramp-up of output voltage, which prevents inrush current at startup and minimizes stress on the power supply components.
  • Current Mode Control: It offers current mode control which provides superior transient response and simplifies loop compensation.
  • Wide Power Supply Range: The device operates over a wide power supply range, accommodating various input voltages and making it suitable for a multitude of applications.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within the acceptable range, protecting the circuit from low voltage conditions.

Applications:

The UCC2806Q is ideal for use in a variety of power supply designs, including:

  • DC-DC Converters
  • Off-line Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UCC2806Q is no exception. It is designed to meet the rigorous standards required by industrial and telecommunications applications. The device is available in a compact package, which ensures a minimal footprint on the PCB and is compatible with standard manufacturing processes.

Technical Specifications:

Parameter Value
Topology Push-Pull
Number of Outputs 2
Frequency Range Up to 1MHz
Operating Temperature -40°C to +85°C

Overall, the UCC2806Q PWM controller is a solid choice for designers looking to create efficient and reliable power supply systems. Its combination of features and Texas Instruments' quality assurance make it a valuable component for a wide range of power management applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1696 $52.6784
10+ $10.8059 $108.0590
15+ $10.4682 $157.0230
20+ $10.1305 $202.6100
26+ $9.7928 $254.6128
35+ $8.7798 $307.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess