Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-LQFP
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.65V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-QFP
Case / Package 20-LQFP
Family Name STM8
REACH Status REACH Unaffected
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935509-STM8L101F3TDRTR
Ultra Librarian 3D Model Ultra Librarian STM8L101F3TDRTR CAD Model

Description

STM8L101F3TDRTR - STMicroelectronics

The STM8L101F3TDRTR is a cutting-edge microcontroller product from STMicroelectronics, tailored for low-power applications that demand both efficiency and performance. This device is part of the STM8L low-power family, which is renowned for its robust design and flexibility, making it ideal for a wide range of applications including industrial control, consumer electronics, and battery-operated devices.

Key Features

  • Core: The STM8L101F3TDRTR features an advanced STM8 core operating at up to 16 MHz, ensuring swift processing capabilities for complex tasks.
  • Memory: It comes equipped with 8 Kbytes of Flash program memory, along with 1 Kbyte of RAM and 128 bytes of EEPROM. This combination allows for efficient storage and retrieval of code and data.
  • Low Power Consumption: Designed with energy efficiency in mind, it includes an array of power-saving modes such as Active Halt and Wait modes, significantly extending battery life in portable applications.
  • I/O Ports: The microcontroller provides up to 28 I/O ports, offering flexibility in connecting peripherals and customizing your design.
  • ADC: It incorporates a 10-bit analog-to-digital converter with up to 5 channels, facilitating precise measurement and monitoring of analog signals.
  • Timers: It includes advanced control timers, a real-time clock, and a watchdog timer, which provide comprehensive timing solutions for various application requirements.
  • Communication Interfaces: The device supports a comprehensive set of communication interfaces, including I2C, SPI, and UART, allowing for easy integration into communication networks.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable operation in extreme environmental conditions.
  • Package: The microcontroller is available in a TSSOP20 package, which is both compact and suitable for space-constrained applications.

Applications

The STM8L101F3TDRTR is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Home Appliances
  • Personal Health Devices
  • Smart Sensors
  • Portable Instrumentation
  • Energy Management Systems

With its robust feature set and low power consumption, the STM8L101F3TDRTR from STMicroelectronics represents a smart choice for designers looking to create efficient and reliable solutions for the next generation of electronic devices.

You May Also Be Interested in

Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention