Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 22V
Switching Frequency 50kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UC2863
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1275830-UC2863N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2863N CAD Model

Description

The Texas Instruments UC2863N is a full-bridge, half-bridge, push-pull transistor driver with a step-up/step-down function.

  • Supply Voltage: 7V to 22V
  • Features: Soft Start Control
  • Number of Outputs: 2
  • Package: 16-PDIP
  • Duty Cycle (Maximum): 100%
  • Switching Frequency: 50kHz to 500kHz
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10-TDFN
Lowest to $2.8240
ECAD model for ISL6341ACRZ
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 14-SOIC
Lowest to $0.6598
ECAD model for UC3842BVDR2
Texas Instruments
Current Mode PWM Controller | IC REG CTRLR MULT TOP 16SOIC
Lowest to $1.0409
ECAD model for UC3846DWTRG4
Texas Instruments
High Speed PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Lowest to $15.9754
ECAD model for UC2825AQ
Texas Instruments
Advanced Regulating Pulse Width Modulators
Lowest to $3.8571
ECAD model for UC3524DWTR
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
ON Semiconductor
Fixed Frequency, PWM, Voltage Mode Single Ended Controllers | IC REG CTRLR FLYBACK 14SOIC
Need more? Email Us
ECAD model for MC33060AD
Texas Instruments
IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $19.3888
ECAD model for LM5119QPSQ/NOPB
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention