EN
  • EN
  • DE

24VL024HT/MNY

Part No 24VL024HT/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.5 V to 3.6 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 107164-24VL024HT/MNY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24VL024HT/MNY CAD Model

Description

The 24VL024HT/MNY is a high-quality, low-density EEPROM product from the renowned manufacturer Microchip Technology. This memory device offers a reliable solution for data storage in a wide array of applications, from industrial to consumer electronics. With its compact size and robust design, the 24VL024HT/MNY is particularly well-suited for environments where space is at a premium and durability is essential.

Key Features

  • Memory Size: The device boasts a 2 Kbit (256 x 8) memory size, providing ample space for calibration data, device configuration, and small application logs.
  • Interface Type: It utilizes an I²C (2-wire) serial interface, ensuring easy integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a range of 1.8V to 5.5V, making it versatile for various circuit designs and power requirements.
  • Temperature Range: Designed for harsh conditions, it has an extended temperature range from -40°C to +85°C, ensuring reliable performance in extreme environments.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, it allows for quick data writes, enhancing the overall efficiency of systems using this EEPROM.
  • Packaging: The device comes in a compact 8-TSSOP package, which is suitable for surface-mounted technology and helps save board space.
  • Endurance: It offers a high endurance of 1 million write cycles per byte, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of over 200 years, the 24VL024HT/MNY provides a stable and reliable means of data storage over extended periods.

Applications

The Microchip 24VL024HT/MNY EEPROM can be utilized in a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Smart home devices
  • Consumer electronics

With its robust feature set and proven reliability, the 24VL024HT/MNY from Microchip Technology is an excellent choice for designers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess