EN
  • EN
  • DE
  • IT

UC3846DWTRG4

Part No UC3846DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller | IC REG CTRLR MULT TOP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 6.95V ~ 40V
Switching Frequency 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UC3846
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1276003-UC3846DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3846DWTRG4 CAD Model

Description

Product Overview: UC3846DWTRG4 from Texas Instruments

The UC3846DWTRG4 is a high-performance current mode PWM controller manufactured by Texas Instruments, designed for a wide range of power supply applications. This integrated circuit is tailored to offer precise regulation, flexibility, and reliability for designing switch-mode power supplies. It is particularly well-suited for applications requiring high efficiency and fast response times.

Key Features

  • Current Mode Control: Provides improved transient response and simplified loop compensation over voltage mode control.
  • High Frequency Operation: Capable of operating at frequencies up to 500 kHz, allowing for smaller passive components and a more compact power supply design.
  • Programmable Maximum Duty Cycle: Ensures reliable control of the power stage by limiting the maximum duty cycle to protect against overloads and short-circuit conditions.
  • Automatic Feed-Forward Compensation: Enhances performance by compensating for input voltage variations without the need for additional components.
  • Pulse-by-Pulse Current Limiting: Offers immediate protection against overcurrent conditions, enhancing system safety and longevity.
  • Under-Voltage Lockout: Prevents the controller from operating at insufficient supply voltages, which could lead to unpredictable behavior.
  • Fully Latched Logic: With a double pulse suppression feature that ensures reliable operation and prevents power stage damage.

Applications

The UC3846DWTRG4 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Off-Line Power Supplies
  • Forward and Flyback Converters
  • Motor Control Systems
  • LED Lighting Systems

Package and Availability

The UC3846DWTRG4 comes in a 16-pin SOIC package, providing a compact solution that is suitable for space-constrained applications. The device is also available in tape and reel format, facilitating easy integration into automated manufacturing processes. Texas Instruments' commitment to quality ensures that each unit meets rigorous industry standards for performance and reliability.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9294 $51.1170
115+ $0.8706 $100.1190
180+ $0.8412 $151.4160
260+ $0.7824 $203.4240
335+ $0.7530 $252.2550
415+ $0.7236 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,450 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess