EN
  • EN
  • DE

UC2855ADW

Part No UC2855ADW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 15.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1115415-UC2855ADW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2855ADW CAD Model

Description

The UC2855ADW is a sophisticated power management integrated circuit (IC) from Texas Instruments, designed to enhance the performance of power supplies through power factor correction (PFC). This advanced IC is tailored for applications that require high efficiency and reliability in power conversion, making it an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Advanced Control: The UC2855ADW provides precise average current mode control, which enables the power supply to respond quickly to varying load conditions while maintaining a high power factor.
  • Universal Input Voltage: It supports a wide input voltage range, accommodating global power standards and making it suitable for applications that require operation across different regions.
  • Reduced Harmonic Distortion: By implementing PFC, the UC2855ADW reduces total harmonic distortion in the power supply, which leads to improved power quality and compliance with international power standards.
  • Efficient Operation: The IC operates in a discontinuous conduction mode, which allows for lower switching losses and higher efficiency, particularly beneficial in low to medium power applications.
  • Enhanced Flexibility: With programmable features such as maximum duty cycle and soft start, designers can fine-tune the performance to match specific application requirements.

Applications

The UC2855ADW is designed to be versatile, catering to a variety of applications that include but are not limited to:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Power supplies for communication equipment
  • Uninterruptible power supplies (UPS)

Package and Quality

The UC2855ADW comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, with rigorous testing and quality control measures in place for reliable operation and long service life.

Overall, the UC2855ADW by Texas Instruments is a robust solution for power supply designers looking to improve the power factor and efficiency of their systems, while meeting regulatory requirements and optimizing for performance and cost.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0626 $63.1878
6+ $17.2822 $103.6932
9+ $16.7421 $150.6789
13+ $16.2020 $210.6260
16+ $15.6620 $250.5920
22+ $14.0418 $308.9196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,904 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess