EN
  • EN
  • DE

UC2853AD

Part No UC2853AD
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator | IC PFC CTRLR AVERAGE CURR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Switching Frequency 56kHz ~ 94kHz
Current - Startup 250μA
Supply Voltage (V) 12V ~ 40V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC2853A
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1275808-UC2853AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2853AD CAD Model

Description

Overview of Texas Instruments UC2853AD

The UC2853AD from Texas Instruments is a highly integrated and advanced Power Factor Correction (PFC) controller designed for use in switch-mode power supplies. This device is engineered to enhance power system performance by reducing power loss and improving efficiency, particularly in applications where power factor correction is mandatory.

Key Features

  • Enhanced Performance: The UC2853AD is built to deliver optimal control for PFC applications. It ensures minimal power loss and high efficiency, which is crucial for energy-sensitive systems.
  • Wide Operating Range: It operates over a broad input voltage range, accommodating various levels of input power supply, which makes it versatile for different global power standards.
  • Programmable Output: With its programmable output, the UC2853AD allows for flexibility in managing the power factor to meet specific application requirements.
  • Low Startup Current: The device features a low startup current, which reduces the initial power draw and contributes to the overall efficiency of the power supply.
  • Integrated Protections: It includes a range of protection features such as over-voltage, under-voltage, and over-current protection, ensuring the longevity and reliability of both the controller and the power supply system.

Applications

The UC2853AD is suitable for a wide array of applications where efficient power conversion and management are needed. It is commonly used in:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Telecommunication equipment
  • Power supplies for servers and networking devices
  • LED lighting systems

Technical Specifications

Some of the technical specifications of the UC2853AD include:

  • Advanced current mode PWM controller
  • Programmable soft-start function
  • Precision reference voltage
  • Low-power standby mode
  • High-current totem pole output
  • Frequency modulation for reduced EMI

The Texas Instruments UC2853AD stands out as a robust, efficient, and reliable solution for power factor correction, providing enhanced power system performance while adhering to global energy standards.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess