EN
  • EN
  • DE

93AA56C-I/MS

Part No 93AA56C-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SPI 3MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) Microwire 3 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93AA56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA56C-I/MS-NDR
Standard Package 100
Win Source Part Number 1323433-93AA56C-I/MS
Ultra Librarian 3D Model Ultra Librarian 93AA56C-I/MS CAD Model

Description

Introducing the 93AA56C-I/MS EEPROM from Microchip Technology

The 93AA56C-I/MS is a high-quality, 2K EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model comes in a compact MSOP (Mini Small Outline Package) form factor, making it suitable for space-constrained applications.

With a memory size of 2 Kbits, the 93AA56C-I/MS offers ample storage for your configuration parameters, calibration data, or small application code. It operates on a standard single supply voltage ranging from 1.8V to 5.5V, which allows for flexible integration into various system designs without the need for additional power supplies.

Key Features of 93AA56C-I/MS

  • Memory Size: 2 Kbits of EEPROM storage, providing sufficient space for a range of data storage needs.
  • Package: Supplied in an MSOP (Mini Small Outline Package), ideal for designs where space is at a premium.
  • Supply Voltage: Versatile single supply voltage operation from 1.8V to 5.5V, catering to low-power and standard applications.
  • Communication Interface: The device communicates via a standard I2C (Inter-Integrated Circuit) bus interface, ensuring easy integration with most microcontrollers and processors.
  • Endurance: The EEPROM is rated for high endurance with 1 million erase/write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Offers a data retention period of over 200 years, providing a stable and durable storage solution.
  • Temperature Range: The operating temperature range of -40°C to +85°C guarantees stable performance across diverse environmental conditions.

The 93AA56C-I/MS is a robust and reliable non-volatile storage solution that is perfect for a variety of applications, including industrial, automotive, and consumer electronics. Its low-power consumption and small form factor make it an excellent choice for portable and battery-operated devices.

Microchip Technology's commitment to quality ensures that the 93AA56C-I/MS EEPROM meets the highest standards of performance and durability. Whether you're designing a new system or upgrading an existing one, this EEPROM is an excellent choice for maintaining data integrity and ensuring the longevity of your application.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess