EN
  • EN
  • DE

UC2844DR2

Part No UC2844DR2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Texas Instruments
Win Source Part Number 398159-UC2844DR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2844DR2 CAD Model

Description

Product Overview: UC2844DR2 - Texas Instruments

The UC2844DR2 from Texas Instruments is a high-performance current mode pulse width modulator (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to provide reliable and efficient control for DC-DC converters, off-line converters, and other power conversion systems.

Key Features

  • Operating Frequency: The UC2844DR2 operates at a programmable switching frequency that can range up to 500 kHz, allowing for flexibility in the design of the power supply topology.
  • Current Mode Control: This feature provides improved response to load transients and ensures stable and predictable operation under a wide range of conditions.
  • Low Startup Current: With a startup current of less than 1 mA, the device ensures low power consumption during the initial power-up phase.
  • High Current Totem Pole Output: The totem pole output stage is capable of driving a power MOSFET or IGBT directly, facilitating the design of efficient power stages with minimal additional components.
  • Trimmed Oscillator Discharge Current: This helps maintain a consistent and accurate oscillator frequency over temperature and process variations.
  • Automatic Feedforward Compensation: This feature improves the performance of the power supply by compensating for input voltage variations without the need for additional components.
  • Under-Voltage Lockout (UVLO): Both start-up and operational UVLO thresholds are included, ensuring the device operates only when the supply voltage is within the specified range.

Applications

The UC2844DR2 is ideal for use in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power factor correction (PFC) circuits
  • AC-DC adapters and chargers
  • LED drivers
  • Telecommunications equipment

Package and Availability

The device is offered in a compact 14-pin SOIC package, providing a space-saving solution for modern electronic systems. Texas Instruments ensures availability and support for the UC2844DR2, along with detailed technical documentation and application notes to assist designers in integrating this PWM controller into their power management solutions.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess