EN
  • EN
  • DE

UC2843DTRG4

Part No UC2843DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1275776-UC2843DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2843
Introduction Date July 18, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2843DTRG4 CAD Model

Description

Product Overview: UC2843DTRG4 by Texas Instruments

The UC2843DTRG4 from Texas Instruments is a high-performance current-mode PWM controller that is widely used in switch-mode power supplies. This integrated circuit is designed for off-line and DC-to-DC converter applications, offering a cost-effective solution with minimal external components.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance that ensures consistent performance across all devices.
  • Oscillator Discharge Current: The discharge current is programmable, allowing for flexibility in the design of the timing components.
  • Current Mode Operation to 500kHz: The controller can operate at up to 500kHz, enabling the use of smaller, more efficient transformers and filter components.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by limiting the current in each cycle, preventing damage to the IC and other circuit components during overcurrent conditions.
  • Enhanced Load Response Characteristics: The UC2843DTRG4 has improved response to load transients, ensuring a stable output under dynamic load conditions.
  • Under-Voltage Lockout with Hysteresis: The under-voltage lockout (UVLO) circuitry ensures that the IC operates only when the supply voltage is within an acceptable range.

Applications

The UC2843DTRG4 is suitable for a wide range of applications including:

  • Off-line power supplies
  • DC-to-DC converters
  • Power supply for telecommunication equipment
  • Industrial power systems
  • LED drivers

Package and Quality

Offered in a slim SOIC-8 package, the UC2843DTRG4 is designed to occupy minimal board space while providing robust performance. Texas Instruments ensures high manufacturing standards, and this product is available with several quality certifications, including RoHS compliance and lead-free construction.

With its comprehensive feature set and proven reliability, the UC2843DTRG4 by Texas Instruments is an excellent choice for designers seeking to create efficient and durable power supply solutions.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess