EN
  • EN
  • DE

SN74S240DW

Part No SN74S240DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74S
Packaging Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1256070-SN74S240DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74S240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74S240DW CAD Model

Description

The SN74S240DW is an octal inverting buffer/line driver from Texas Instruments. It is a high-speed Schottky TTL device that can drive up to 64mA of output current. The SN74S240DW has a wide operating voltage range of 4.75V to 5.25V, making it ideal for a variety of applications.

The SN74S240DW has eight inputs and eight outputs. Each input is buffered and inverted before being driven to the corresponding output. The outputs are three-state, meaning that they can be placed in a high-impedance state when not in use. This allows the SN74S240DW to be used in bus-oriented applications.

The SN74S240DW is a versatile device that can be used in a variety of applications, including:

  • Bus buffering
  • Line driving
  • Logic level conversion
  • Fanout buffering
  • Open-collector driving

The SN74S240DW is available in a 20-SOIC package. It is RoHS compliant and has a temperature range of 0°C to 70°C.

Features

  • High-speed Schottky TTL device
  • Wide operating voltage range of 4.75V to 5.25V
  • Eight inverting buffers/line drivers
  • Three-state outputs
  • High output current drive capability (64mA)
  • Available in a 20-SOIC package
  • RoHS compliant

Applications

  • Bus buffering
  • Line driving
  • Logic level conversion
  • Fanout buffering
  • Open-collector driving

Block Diagram

SN74S240DW block diagram

 

SN74S240DW pinout

 

Truth Table

InputOutput
H L
L H

Electrical Characteristics

CharacteristicMinTypMaxUnit
Supply voltage 4.75 5 5.25 V
Input high voltage 2 - V
Input low voltage 0.8 - V
Output high voltage 2.4 - V
Output low voltage 0.4 - V
Output high current - 15 64 mA
Output low current - - 64 mA
Propagation delay - 9 15 ns

Typical Performance Curves

SN74S240DW typical performance curves

 

Applications Information

The SN74S240DW is a versatile device that can be used in a variety of applications. Here are a few examples:

  • Bus buffering: The SN74S240DW can be used to buffer a bus signal, increasing the fanout of the bus driver. This can be useful for driving long bus lines or for driving multiple loads.
  • Line driving: The SN74S240DW can be used to drive a transmission line. This can be useful for sending signals over long distances or for driving high-impedance loads.
  • Logic level conversion: The SN74S240DW can be used to convert between different logic levels. This can be useful for interfacing between devices that operate at different voltages.
  • Fanout buffering: The SN74S240DW can be used to increase the fanout of a logic signal. This can be useful for driving multiple loads or for driving long signal lines.
  • Open-collector driving: The SN74S240DW can be used to drive an open-collector load. This can be useful for driving loads that require more current than the SN74S240DW can provide on its own.

Conclusion

The SN74S240DW is a versatile and high-performance octal inverting buffer/line driver from Texas Instruments. It is ideal for a variety of applications, including bus buffering, line driving, logic level conversion, fanout buffering, and open-collector driving.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7231 $51.9541
26+ $3.8753 $100.7578
40+ $3.7542 $150.1680
56+ $3.6331 $203.4536
72+ $3.5120 $252.8640
96+ $3.1487 $302.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess