Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275749-UC2842AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2842AJ CAD Model

Description

The UC2842AJ from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller. It is designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components. This integrated circuit features an onboard oscillator, error amplifier, a high current totem pole output ideally suited for driving a power MOSFET, and multiple protection circuits for enhanced reliability.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: This PWM controller is tailored for efficient operation in a variety of power supply configurations, making it highly versatile for different electrical applications.
  • Low Startup and Operating Current: The UC2842AJ boasts a low startup current of 1mA (typical) and an operating current of 8.5mA (typical), ensuring energy-efficient performance during operation.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator is trimmed to a tight tolerance, ensuring reliable and predictable frequency control for the PWM operations.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input voltage conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is offered by limiting the current pulse-by-pulse, which prevents overcurrent conditions and improves overall system safety.
  • Under-Voltage Lockout with Hysteresis: The UC2842AJ includes an under-voltage lockout circuit with hysteresis to prevent the system from operating at insufficient voltages.
  • High Current Totem Pole Output: The output stage is capable of sourcing and sinking high current, ideal for driving power MOSFETs directly.

Applications

The UC2842AJ is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Supply Supervision and Control
  • DC-to-DC Converters
  • Battery Chargers
  • LED Drivers
  • Telecom and Datacom Power

Overall, the UC2842AJ from Texas Instruments represents a robust, reliable, and versatile solution for power management and control in a variety of electronic systems. Its combination of features ensures efficient operation, while its protection mechanisms enhance the safety and longevity of the end application.

You May Also Be Interested in

Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Toshiba Semiconductor and Storage
Panel Circuit Indicator
Lowest to $3.6169
ECAD model for TLFGE1100B
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
Texas Instruments
OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SOIC
Lowest to $1.4887
ECAD model for SN74LVCC4245ADW
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
Union Semiconductor
Low Capacitance TVS Diode Array for ESD Protection
Lowest to $0.1319
ECAD model for UESD6V8L5A6
Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention