EN
  • EN
  • DE

UC282T-1

Part No UC282T-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST LDO LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 2.2V @ 3A
Output Current 3A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 1275723-UC282T-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC282-1
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC282T-1 CAD Model

Description

The UC282T-1, manufactured by Texas Instruments, is a high-performance, durable linear voltage regulator designed to cater to a wide range of applications. This robust component is part of the UC282 series, which is well-known for its reliability and efficiency in providing stable voltage outputs.

Key Features

  • Output Voltage: The UC282T-1 offers a fixed output voltage, ensuring a consistent and reliable power supply for sensitive electronic circuits.
  • High Current Capability: It is capable of delivering a substantial amount of current, making it suitable for applications that require a higher power output.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, which enhances its longevity and reliability.
  • Short Circuit Protection: The UC282T-1 is equipped with short circuit protection to safeguard the device and the connected components from potential damage caused by circuit malfunctions.

Applications

The UC282T-1 is versatile and can be used in various applications, including but not limited to:

  • Power supplies for industrial equipment
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC282T-1 is no exception. It is built to meet high standards, ensuring that it performs consistently under various conditions. Its robust design makes it suitable for demanding environments where stability and durability are crucial.

Technical Specifications

Parameter Value
Output Voltage Fixed
Current Capability High
Thermal Protection Yes
Short Circuit Protection Yes

For those seeking a reliable and efficient voltage regulator solution, the UC282T-1 from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess