EN
  • EN
  • DE

UC2823BDWTR

Part No UC2823BDWTR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description High Speed PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275715-UC2823BDWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2823BDWTR CAD Model

Description

Product Overview: UC2823BDWTR from Texas Instruments

The UC2823BDWTR is a high-speed Pulse-Width Modulation (PWM) controller from Texas Instruments, designed for a variety of power supply applications. This advanced integrated circuit (IC) is part of the UCx823 series, known for their reliability and performance in controlling switch-mode power supplies. With a wide range of features, the UC2823BDWTR is an ideal choice for engineers looking to improve the efficiency and response time of their power supply designs.

Key Features and Benefits

  • High-Frequency Operation: The UC2823BDWTR can operate at frequencies up to 1MHz, allowing for smaller components and reduced physical size of the power supply, which is beneficial for compact and portable applications.
  • Programmable Duty Cycle: The device offers a programmable duty cycle, providing flexibility in controlling the output voltage and power levels, which is crucial for a wide range of power supply requirements.
  • High Current Totem-Pole Outputs: The totem-pole output stage is capable of driving large MOSFETs or IGBTs directly, ensuring efficient power delivery and reduced component count.
  • Wide Input Voltage Range: This PWM controller supports a wide input voltage range, accommodating various input sources and ensuring stable operation under different power conditions.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed, which helps in achieving consistent and accurate frequency control across different units and operating conditions.

Applications

The UC2823BDWTR is suitable for a diverse set of applications, including:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Forward and Flyback Converters
  • Portable Devices
  • Telecommunications Equipment

Engineers and designers can rely on the UC2823BDWTR for its advanced control features, robust design, and Texas Instruments' commitment to quality. Whether it's for industrial, commercial, or consumer electronics, this PWM controller is engineered to deliver top-notch performance and efficiency, making it a go-to component for power management solutions.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess