EN
  • EN
  • DE

DAC7545GLUR

Part No DAC7545GLUR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 12-BIT CMOS D/A CONV 20-SOIC / DAC 1-CH R-2R 12-bit 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 1
Settling Time 2μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 772431-DAC7545GLUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name DAC7545
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC7545GLUR CAD Model

Description

Introducing the DAC7545GLUR by Texas Instruments

The DAC7545GLUR is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial, communication, and data acquisition systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this high-performance component is engineered with cutting-edge technology to provide reliable and efficient operation.

Key Features

  • 12-Bit Resolution: The DAC7545GLUR offers a fine level of granularity with its 12-bit resolution, ensuring detailed and accurate analog output for your applications.
  • Low Power Consumption: Designed for energy-sensitive applications, this DAC maximizes battery life and reduces thermal challenges through its low power operation.
  • High Stability: With a stable and precise output, the DAC7545GLUR maintains its performance over a wide range of temperatures and operating conditions, making it ideal for industrial environments.
  • Flexible Voltage Ranges: The device supports a broad range of voltage inputs, granting versatility in various system designs and ensuring compatibility with numerous microcontrollers and digital interfaces.
  • Settling Time: It boasts a fast settling time, allowing rapid updates to the analog output which is critical for dynamic system responses.
  • Package: The DAC7545GLUR is available in a compact, surface-mount package, enabling easy integration into space-constrained designs.

Applications

The DAC7545GLUR is suited for a multitude of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment systems
  • Test equipment
  • Communication systems

This product from Texas Instruments is not just a component; it's a solution that offers precision, durability, and flexibility. Whether you're designing a sophisticated industrial control system or a delicate instrumentation module, the DAC7545GLUR stands ready to meet your digital-to-analog conversion needs with unparalleled performance.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The DAC7545GLUR is not just a choice; it's an investment in quality and reliability for your most demanding projects.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess