EN
  • EN
  • DE

UC27131N

Part No UC27131N
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Power Switch | IC LOW SIDE SMART PWR-SW 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Load Voltage (V) 8V ~ 65V
Supply Voltage Not Required
Current - Output (Maximum) 300mA
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number UC27131
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275706-UC27131N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC27131N CAD Model

Description

The UC27131N is a robust, high-performance integrated circuit brought to you by the renowned manufacturer, Texas Instruments. This component is designed to cater to a wide range of applications, offering both reliability and versatility in various electronic systems.

Key Features

  • High Current Drive Capability: The UC27131N is capable of delivering substantial output current, making it suitable for driving larger loads with ease.
  • Wide Operating Voltage Range: This device operates efficiently across a broad spectrum of voltages, ensuring compatibility with multiple power systems and standards.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the UC27131N is safeguarded against potential overheating, enhancing its durability and operational lifespan.
  • Fast Switching Speeds: The device is engineered for rapid response times, which is critical for applications requiring high-speed switching.

Applications

The UC27131N is adept at handling a variety of applications, such as:

  • Power supply control circuits
  • Motor control systems
  • Industrial automation
  • Automotive electronics
  • Servo drives
  • And other high-power switching applications

Product Specifications

This high-quality component from Texas Instruments comes with a set of specifications that ensure its performance in demanding environments:

  • Part Number: UC27131N
  • Manufacturer: Texas Instruments
  • Package/Case: PDIP-8
  • Output Current: High
  • Operating Temperature Range: Specified by manufacturer
  • Mounting Type: Through Hole

The UC27131N is a testament to Texas Instruments' commitment to producing high-quality, reliable components for the electronics industry. Its combination of power, precision, and protection features make it an ideal choice for your high-performance circuit designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess