EN
  • EN
  • DE

LTC1597-1BIG#PBF

Part No LTC1597-1BIG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT PAR 28-SSOP / DAC 1-CH Segment 16-bit 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782083-LTC1597-1BIG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1597
Introduction Date May 21, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1597-1BIG#PBF CAD Model

Description

The LTC1597-1BIG#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. It is known for its exceptional accuracy and stability, making it an excellent choice for precision applications in industrial, medical, and communication systems.

Key Features:

  • Resolution: The DAC offers a 16-bit resolution, enabling fine-grained analog output for applications that demand high precision.
  • Interface: It features a simple parallel interface for ease of connectivity with microcontrollers, DSPs, and other digital systems.
  • Linearity: The LTC1597-1BIG#PBF boasts excellent linearity, with integral nonlinearity (INL) and differential nonlinearity (DNL) specifications that ensure accurate and consistent performance.
  • Output Range: Users can select between unipolar and bipolar output ranges, providing flexibility in matching the DAC to the required application.
  • Settling Time: It has a fast settling time, which is critical for applications that require rapid changes in output voltage.
  • Power Consumption: The device operates with low power consumption, making it suitable for power-sensitive designs.

Applications:

The LTC1597-1BIG#PBF is ideal for a range of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Digital signal processing

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1597-1BIG#PBF is no exception. It is packaged in a robust 28-lead SSOP package, ensuring long-term reliability even in harsh environments. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Technical Specifications:

Parameter Value
Resolution 16-Bit
Interface Type Parallel
Settling Time Typically 10µs
Output Type Unipolar/Bipolar
Package Type 28-Lead SSOP
RoHS Compliant Yes

Overall, the LTC1597-1BIG#PBF is a versatile and reliable DAC that offers the precision and performance required by demanding applications, backed by the quality and support of Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9756 $59.9268
7+ $16.3902 $114.7314
10+ $15.8780 $158.7800
14+ $15.3658 $215.1212
17+ $14.8537 $252.5129
23+ $13.3171 $306.2933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess