EN
  • EN
  • DE

TCA0372BDWR2G

Part No TCA0372BDWR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.4 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 8mA
Channel Output Current 1A
Supply Voltage - Operating 5 V to 40 V, ±2.5 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 031975-TCA0372BDWR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA0372BDWR2G CAD Model

Description

ON Semiconductor TCA0372BDWR2G Dual Power Operational Amplifier

The TCA0372BDWR2G is a high-performance power operational amplifier designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This dual operational amplifier is well-suited for a wide range of applications that require high output current and wide input voltage range. The device is especially ideal for driving inductive loads and acts as a buffer in power supply management, motor control, and actuator drive circuits.

Featuring a continuous output current of up to 1.5 A and a peak output current of 3 A, the TCA0372BDWR2G is capable of driving heavy loads with ease. Its wide supply voltage range of 5 V to 44 V makes it versatile for various systems, ensuring compatibility with a broad array of power sources.

The TCA0372BDWR2G comes in a compact SOIC-16 package, which not only saves space on the printed circuit board (PCB) but also facilitates efficient heat dissipation. This packaging, combined with its junction temperature range of -40°C to +125°C, allows the device to operate reliably in harsh environments and under significant thermal stress.

Key features of the TCA0372BDWR2G include:

  • High output current: 1.5 A continuous, 3 A peak
  • Wide supply voltage range: 5 V to 44 V
  • Low input bias current
  • Internal frequency compensation
  • Thermal shutdown and overcurrent protection
  • Short-circuit protection
  • SOIC-16 package for optimal space-saving and heat dissipation

With its built-in protection features, the TCA0372BDWR2G ensures safe operation by protecting itself and the surrounding circuitry from potential damage due to excessive current, temperature, or short-circuit conditions. Its internal frequency compensation simplifies the design process by eliminating the need for external components to stabilize the amplifier.

Whether you are designing power supplies, motor controllers, or any other application that demands a robust and reliable power operational amplifier, the TCA0372BDWR2G from ON Semiconductor is an excellent choice that combines performance, versatility, and protection in a single package.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7368 $51.5760
170+ $0.6046 $102.7820
260+ $0.5857 $152.2820
355+ $0.5668 $201.2140
460+ $0.5479 $252.0340
615+ $0.4912 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess