Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 60ns, 60ns
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081844-UC2705D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2705D CAD Model

Description

The UC2705D from Texas Instruments is a high-speed MOSFET driver designed to deliver outstanding performance in a wide range of applications. This device is particularly well-suited for driving power MOSFETs and IGBTs that operate at high speeds. The UC2705D is part of Texas Instruments' UCx705 family of high-speed drivers, offering the reliability and efficiency expected from a leading semiconductor manufacturer.

Key Features

  • High Current Drive Capability: The UC2705D can source up to 1.5A and sink up to 2.0A, making it capable of driving large capacitive loads with excellent transient response.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, accommodating various application needs.
  • Dual Outputs: The driver features dual outputs that can be used for push-pull or totem-pole configurations, providing flexibility in design.
  • Fast Propagation Delays: With propagation delays typically under 25ns, the UC2705D ensures quick response times, critical for high-speed switching applications.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device against overheating, enhancing system reliability.

Applications

The UC2705D is ideal for a variety of applications that require high-speed switching and robust drive capabilities. Common uses include:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor controllers
  • Class D Switching Amplifiers
  • Pulse transformers

Package and Quality

The UC2705D is available in a compact 8-pin SOIC package, allowing for space-efficient designs. Texas Instruments ensures high-quality standards, with devices tested for performance and reliability across a range of conditions. This commitment to quality makes the UC2705D a trusted choice for engineers and designers looking for a high-speed MOSFET driver that can withstand the demands of modern electronic circuits.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Intersil
HALF BRIDGE PERIPHERAL DRIVER
Need more? Email Us
ECAD model for EL7156CN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention