Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Bulk
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 6.3V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C to 85°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 78mA @ 120Hz
Ripple Current - High Frequency 117mA @ 10kHz
Lead Spacing 0.079" (2.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 043527-USR0J101MDD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USR0J101MDD CAD Model

Description

This Nichicon capacitor is a general-purpose component that is capable of handling a voltage rating of 6.3V.

  • Voltage Rating: 6.3V
  • Capacitance: 100μF
  • Tolerance: ±20%
  • Lead Spacing: 0.079" (2.00mm)
  • Polarization: Polarized
  • Ripple Current (Low Frequency): 78mA @ 120Hz
  • Ripple Current (High Frequency): 117mA @ 10kHz
  • Type: Radial, Can
  • Height: 0.315" (8.00mm) when seated
  • Lifetime: 2000 hours @ 85°C
  • Mounting: Through-hole
  • Surface Mount Land Size: Not applicable
  • Category: Capacitors
  • Status: Active
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 450mA 5000h 105°C Automotive T/R
Lowest to $0.2400
ECAD model for UUD1C471MNL1GS
Nichicon
CAP ALUM 220UF 20% 50V RADIAL / Cap Aluminum Lytic 220uF 50V 20% (12.5 X 15mm) Radial 5mm 670mA 5000h 105°C Bulk
Lowest to $0.3840
ECAD model for UPM1H221MHD6
Nichicon
CAP ALUM 220UF 20% 16V SMD
Lowest to $0.1509
ECAD model for UUD1C221MCL1GS
Nichicon
CAP ALUM 10UF 20% 35V SMD / Cap Aluminum Lytic 10uF 35V 20% (5 X 5.4mm) SMD 25mA 1000h 105°C Automotive T/R
Lowest to $0.1197
ECAD model for UWT1V100MCL1GB
United Chemi-Con
CAP ALUM 100UF 20% 200V RADIAL
Need more? Email Us
ECAD model for EKXG201ETS101ML20S
Nichicon
CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Need more? Email Us
ECAD model for LNC2W682MSEH
Vishay
CAP ALUM 68UF 20% 50V SMD / Aluminum Capacitors SMD (Chip), Very Low Z
Lowest to $1.7092
ECAD model for MAL215097111E3
Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP
Nichicon
CAP ALUM 220UF 20% 25V RADIAL / Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 555mA 3000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for UPW1E221MPD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention