Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 70 V 70mA (DC) Surface Mount SOT-323
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name BAS70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912835-BAS70WFILM
Ultra Librarian 3D Model Ultra Librarian BAS70WFILM CAD Model

Description

The BAS70WFILM is a high-performance Schottky diode from the renowned semiconductor manufacturer, STMicroelectronics. This diode is designed to offer fast switching capabilities with a low forward voltage drop, making it an excellent choice for a variety of applications that require efficiency and speed.

Key Features

  • Low Forward Voltage Drop: The BAS70WFILM provides a low forward voltage drop, which helps in reducing power losses and improving efficiency in the circuit.
  • Fast Switching Speed: With its quick switching response, this diode is suitable for high-frequency applications and can handle fast transient changes without performance degradation.
  • Surface-Mount Package: The device comes in a compact SOD-323 package, which is ideal for surface-mount technology (SMT) and helps reduce the overall size of the electronic assembly.
  • Reverse Voltage: It can withstand a reverse voltage of up to 70V, providing a good margin for overvoltage protection in various electronic circuits.
  • Low Leakage Current: The BAS70WFILM exhibits a low leakage current, ensuring minimal power loss when the diode is in the reverse-biased condition.

Applications

The BAS70WFILM Schottky diode is versatile and can be used in numerous electronic applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in motor control circuits
  • High-frequency rectification
  • Charge pump circuits
  • Step-down converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BAS70WFILM is manufactured with stringent quality control processes, ensuring reliability and performance in line with industry standards. It is RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications.

Whether you're designing power management systems, portable devices, or any other application that requires a high-efficiency diode, the BAS70WFILM from STMicroelectronics is a choice you can trust for superior performance and durability.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention