EN
  • EN
  • DE

MCIMX7D5EVM10SD

Part No MCIMX7D5EVM10SD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX7D 1.0GHZ 541MAPBGA / ARM? Cortex?-A7, ARM? Cortex?-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX7D
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, MIPI
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 541-LFBGA
Supplier Device Package 541-MAPBGA (19x19)
Additional Interfaces AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Base Product Number MCIMX7
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 852728-MCIMX7D5EVM10SD
Ultra Librarian 3D Model Ultra Librarian MCIMX7D5EVM10SD CAD Model

Description

The MCIMX7D5EVM10SD is a powerful and versatile applications processor from NXP's i.MX 7Dual series, designed to deliver a high-performance, energy-efficient processing solution for a wide range of industrial, automotive, and consumer applications. This processor is built on the ARM Cortex-A7 core technology, coupled with a Cortex-M4 core, making it an ideal choice for running a rich operating system like Linux or Android on the A7 cores while dedicating the M4 core to real-time tasks.

Key Features:

  • Dual ARM Cortex-A7 Cores: The processor features two ARM Cortex-A7 cores capable of running up to 1.0 GHz, providing the perfect balance between high performance and power efficiency.
  • ARM Cortex-M4 Core: The inclusion of a Cortex-M4 core running up to 200 MHz enables real-time processing for embedded applications.
  • Integrated Multimedia: With support for 1080p video decoding and encoding, as well as 2D and 3D graphics acceleration, the MCIMX7D5EVM10SD excels in multimedia applications.
  • Advanced Connectivity: The processor includes a variety of connectivity options such as dual Gigabit Ethernet, PCIe, USB, and CAN, making it suitable for connected solutions.
  • Energy Efficiency: Designed with power efficiency in mind, the i.MX 7Dual series leverages NXP's Smart Application Blueprint for Rapid Engineering (SABRE) platform to optimize power consumption for a range of use cases.
  • Security Features: It offers advanced security features including secure boot, cryptographic acceleration, and tamper detection, ensuring the integrity and security of applications.

Applications:

The MCIMX7D5EVM10SD is ideal for a variety of applications such as:

  • Industrial Automation and Control Systems
  • Automotive Infotainment and Telematics
  • Smart Home Devices and IoT Gateways
  • Portable Medical Devices
  • Energy and Utilities Management

With its robust processing capabilities, efficient power management, and comprehensive security features, the MCIMX7D5EVM10SD from NXP stands out as a top-tier processor for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7415 $91.4830
3+ $37.5315 $112.5945
5+ $36.3586 $181.7930
6+ $35.1858 $211.1148
8+ $34.0129 $272.1032
10+ $30.4943 $304.9430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess