Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 32V
Switching Frequency 300kHz
Duty Cycle (Maximum) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MIC2182
Manufacturer Pack Quantity 77
MSL Level 2 (1 Year)
Win Source Part Number 1222098-MIC2182-5.0YSM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2182-5.0YSM CAD Model

Description

The MIC2182-5.0YSM is a robust, high-performance DC-DC converter from Microchip Technology, designed to deliver a fixed 5.0V output from a wide input voltage range. This highly efficient device is a part of Microchip’s MIC2182 series, known for their reliability and versatility in a variety of applications, including telecommunications, industrial systems, and consumer electronics.

Key Features

  • Output Voltage: Fixed at 5.0V, providing a stable power supply for 5V-operated devices.
  • High Efficiency: Designed to maximize power conversion efficiency, reducing energy loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, ensuring compatibility with various power sources.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Compact Size: The small footprint of the package allows for easy integration into space-constrained designs.
  • Low Quiescent Current: Minimizes standby power consumption, making it ideal for battery-powered applications.

Applications

The MIC2182-5.0YSM is suitable for a wide array of applications that require a reliable and efficient 5V power supply. It's particularly well-suited for:

  • Portable Devices
  • Networking Hardware
  • Industrial Control Systems
  • Telecommunication Equipment
  • Consumer Electronics

Product Specifications

Parameter Value Output Voltage (V) 5.0 Input Voltage Range (V) Varies Package / Case YSM Operating Temperature Specified Range

In summary, the MIC2182-5.0YSM from Microchip Technology is a reliable, efficient, and versatile DC-DC converter that meets the needs of various electronic devices and systems. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a dependable power solution.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $40.2822
ECAD model for LTC3863MPMSE#PBF
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to $6.0445
ECAD model for LT1432CN8
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to $2.2160
ECAD model for LM5025SD/NOPB
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to $2.2820
ECAD model for ISL6439CBZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention