EN
  • EN
  • DE

UC2543DW

Part No UC2543DW
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply Supervisory Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Power Supply, Supervisor
Voltage - Input 4.5 V ~ 40 V
Operating Supply Current 7mA
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275671-UC2543DW
Manufacturer Homepage www.ti.com
Family Name UC2543
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2543DW CAD Model

Description

The UC2543DW is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced IC is a key component in various electronic applications due to its robust features and reliability. It is particularly well-suited for power supply control, offering designers a flexible and efficient solution for their power management needs.

Key Features

  • Adjustable Output Control: The UC2543DW provides an adjustable output, allowing for precise control over the power supply's voltage and current levels. This feature is essential for applications that require a specific power supply configuration to operate optimally.
  • Wide Operating Range: It operates across a broad voltage range, making it compatible with a variety of power systems and ensuring that it can handle a range of input voltages without compromising performance.
  • Integrated Protections: Texas Instruments has equipped the UC2543DW with several protection features, such as overcurrent protection and thermal shutdown, to safeguard the device and the system it controls against potential damage caused by abnormal operating conditions.
  • High-Efficiency Operation: The design of the UC2543DW focuses on maximizing efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.

Applications

The UC2543DW is widely used in various applications, including but not limited to:

  • Switching power supplies
  • DC-to-DC converters
  • Battery chargers
  • Motor control circuits

Technical Specifications

The UC2543DW comes in a surface-mount SOIC-16 package and features multiple outputs and a fixed frequency. It has a temperature operating range from -40°C to +85°C, making it suitable for industrial environments. The device's high-frequency operation reduces the size of passive components, resulting in a more compact and cost-effective power supply design.

Quality and Support

As with all Texas Instruments products, the UC2543DW is manufactured to the highest quality standards. Customers can expect reliable performance and durability. Additionally, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist in the integration of the UC2543DW into various applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1235 $56.8645
16+ $6.6655 $106.6480
24+ $6.4572 $154.9728
33+ $6.2489 $206.2137
42+ $6.0406 $253.7052
56+ $5.4157 $303.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess