EN
  • EN
  • DE

UC1875J883B

Part No UC1875J883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Phase Shift esonant Controller 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Max Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Number of Outputs 4
Number of Pins 20
Output Current 500 A
Radiation Hardening No
RoHS Compliant
Switching Frequency 1 MHz
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1168994-UC1875J883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1875J883B CAD Model

Description

The UC1875J883B is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of Texas Instruments' extensive range of power management devices, known for their reliability and performance. The UC1875J883B is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring robust performance even in the most demanding environments.

Key Features

  • Voltage Control: This device offers precise voltage control, which is critical for maintaining system stability and performance. It ensures that the connected components receive a stable and accurate voltage supply.
  • Temperature Range: The UC1875J883B operates over a wide temperature range, making it suitable for use in extreme conditions that are typical in military and aerospace applications.
  • Package Type: It comes in a robust package that is designed to withstand harsh conditions, including high levels of vibration and shock.
  • Quality Assurance: As a product designed for use in critical applications, the UC1875J883B adheres to the highest quality standards, with rigorous testing to ensure reliability and durability.

Applications

The UC1875J883B is ideal for use in a variety of mission-critical applications, including:

  • Power supply control in military equipment
  • Avionics and aerospace systems
  • High-reliability industrial applications

Technical Specifications

Parameter Value
Input Voltage Specified by the manufacturer
Operating Temperature Specified range by the manufacturer
Package / Case Specified by the manufacturer
Quality Level Military grade

For detailed technical specifications, please refer to the Texas Instruments datasheet for the UC1875J883B.

You May Also Be Interested in

Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess