EN
  • EN
  • DE

UC1845J883B

Part No UC1845J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 50 %
Fall Time 50 ns
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Operating Temperature -55 °C
Number of Pins 8
Output Current 1 kA
Packaging Rail/Tube
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Thickness 4.57 mm
Topology Boost, Flyback
Width 6.67 mm
Win Source Part Number 989043-UC1845J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1845J883B CAD Model

Description

The UC1845J883B is a high-performance current mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This versatile integrated circuit (IC) is well-suited for both isolated and non-isolated power conversion solutions, offering precise regulation and robust features that enhance the efficiency and reliability of the end product.

Key Features

  • Current Mode Control: The UC1845J883B employs current mode control which provides superior response to load transients and simplifies loop compensation when compared to voltage mode control.
  • Wide Operating Range: With an input voltage range that accommodates various power sources, this controller is flexible for use in multiple applications.
  • Adjustable Output Voltage: The output voltage can be precisely regulated through external resistors, giving designers the freedom to tailor the power supply to their specific needs.
  • High-Frequency Operation: Capable of operating at high frequencies, the UC1845J883B enables the use of smaller passive components, resulting in more compact and cost-effective power supply designs.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from damage due to overheating, thus enhancing system reliability.
  • Military Grade: As indicated by the 'J' in its part number, this device meets the stringent requirements of military-grade specifications, ensuring performance in extreme conditions.

Applications

The UC1845J883B is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Battery chargers
  • Power factor correction modules

Quality and Reliability

With Texas Instruments' commitment to quality, the UC1845J883B is manufactured to the highest standards, ensuring reliable performance in mission-critical and demanding environments. The device's robust design and comprehensive protection features make it a preferred choice for engineers seeking a durable and efficient power management solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1804 $60.1804
3+ $49.3788 $148.1364
4+ $47.8357 $191.3428
5+ $46.2926 $231.4630
6+ $44.7495 $268.4970
8+ $40.1203 $320.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess