EN
  • EN
  • DE

UC1843AVTD2

Part No UC1843AVTD2
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description UC1843AVTD2 / Power Supply Controller PWM Controller Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tube
Product Status Active
Applications PWM Controller
Voltage - Supply 7.6V ~ 25V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number UC1843
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 798638-UC1843AVTD2
Ultra Librarian 3D Model Ultra Librarian UC1843AVTD2 CAD Model

Description

The UC1843AVTD2 from Texas Instruments is a high-performance current mode pulse width modulator (PWM) controller. It is an integral part of power supply design, offering precise voltage regulation and a robust feature set tailored for efficient and reliable operation in a variety of applications. This device is specifically designed for off-line and DC-to-DC converter applications, ensuring a stable and efficient power conversion process.

Key Features

  • Current Mode Control: This method of control simplifies the loop compensation over the voltage mode control and provides excellent audio susceptibility performance.
  • Wide Bandwidth Error Amplifier: The high-performance error amplifier facilitates fast response to load transients and supports a wide bandwidth for better loop stability.
  • Low Start-Up Current: The device is designed with a low start-up current feature, making it suitable for battery-powered and energy-efficient applications.
  • Automatic Feed Forward Compensation: This feature helps in improving the response to large input voltage changes, ensuring consistent performance.
  • Pulse-by-Pulse Current Limiting: Provides protection against overcurrent conditions, enhancing the safety and durability of the power supply.
  • Under-Voltage Lockout (UVLO): Both start-up and operating power can be controlled precisely using the under-voltage lockout feature.
  • Soft Start: The soft start mechanism minimizes stress on the input power source by gradually increasing the output voltage at startup.
  • Output Drive Stages: Capable of driving a power MOSFET or IGBT directly, which simplifies the design of the power stage.

Applications

The UC1843AVTD2 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Off-line power supplies
  • Battery chargers
  • LED drivers

With its robust design and comprehensive feature set, the UC1843AVTD2 is an excellent choice for designers who require a reliable and high-performance PWM controller for their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess