EN
  • EN
  • DE

UCC3977PW

Part No UCC3977PW
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TRNSF CNTRLR DUAL FET 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Power Supplies
Operating Supply Current 1mA
Supply Voltage - Operating 3 V to 13.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 126465-UCC3977PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3977PW CAD Model

Description

The UCC3977PW is a sophisticated phase control integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is tailored for power control systems and is particularly suitable for applications involving phase-controlled rectifiers, AC voltage controllers, and light dimmers. It stands out for its reliability, precision, and efficiency in managing power in various electronic devices.

Key Features

  • Phase Control: The UCC3977PW offers precise phase control, allowing for accurate adjustment of the power delivered to an electrical load. This is essential for applications that require variable power output.
  • Versatility: Its versatile design makes it compatible with a wide range of applications, ensuring broad market appeal and utility.
  • Package: The device comes in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications while providing adequate thermal performance.
  • Temperature Range: It operates effectively over an industrial temperature range, ensuring reliability and performance even in harsh conditions.

Applications

The UCC3977PW is engineered to meet the needs of a variety of applications, including:

  • AC voltage regulation for motors
  • Lighting controls including dimming systems
  • Temperature controllers for heating elements
  • Power supplies requiring controlled rectification

Design Support

Texas Instruments provides comprehensive design support for the UCC3977PW, including technical documentation, reference designs, and simulation tools. Engineers can access a wealth of resources to facilitate the integration of this IC into their projects, ensuring a smooth design process and rapid deployment.

Quality and Reliability

As with all Texas Instruments products, the UCC3977PW is manufactured to the highest standards of quality and reliability. Customers can trust in the consistent performance and longevity of this phase control IC, making it a smart choice for critical and demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0367 $50.3670
25+ $4.1326 $103.3150
38+ $4.0035 $152.1330
52+ $3.8744 $201.4688
67+ $3.7452 $250.9284
90+ $3.3578 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess