EN
  • EN
  • DE

MAX6783TEA+T

Part No MAX6783TEA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON QUAD .5% 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 4
Fault Protection Reverse Battery
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 705993-MAX6783TEA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6783TEA+T
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6783TEA+T CAD Model

Description

Maxim Integrated's MAX6783TEA+T: A Robust Automotive Voltage Monitor

The MAX6783TEA+T from Maxim Integrated is a high-precision, low-power voltage monitor designed specifically for automotive and battery-powered applications. This compact and reliable device is engineered to ensure the stability and safety of electronic systems by providing accurate voltage monitoring capabilities.

Key Features:

  • Wide Voltage Monitoring Range: The MAX6783TEA+T can monitor voltages from 1V to 5.5V, making it versatile for a variety of automotive voltage levels.
  • Adjustable Threshold: Users can set the voltage threshold according to their specific requirements, ensuring tailored protection for their system.
  • Low Quiescent Current: With its low power consumption, this voltage monitor is ideal for battery-sensitive designs, helping to prolong battery life.
  • High Accuracy: The device offers a precision voltage threshold accuracy of ±1.5%, which is crucial for reliable monitoring and protection.
  • Multiple Reset Timeout Periods: It features programmable reset timeout periods, allowing designers to choose the appropriate delay for their application.
  • Operating Temperature Range: The MAX6783TEA+T operates over a wide temperature range of -40°C to +125°C, suitable for harsh automotive environments.

Applications:

  • Automotive systems
  • Battery-powered devices
  • Microprocessor and microcontroller systems
  • Industrial equipment
  • Portable consumer electronics

The MAX6783TEA+T is available in a compact 8-pin TDFN package, which is both space-saving and conducive for designs with limited board space. Its robust design includes an overtemperature shutdown feature to provide additional protection under extreme conditions.

This voltage monitor is an essential component for designers looking to enhance the reliability and safety of their automotive electronics. With Maxim Integrated's reputation for quality and innovation, the MAX6783TEA+T is a smart choice for maintaining the integrity of your electronic systems in the face of voltage fluctuations and other power-related challenges.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess