EN
  • EN
  • DE

UC1836J883B

Part No UC1836J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description LDO Cntrlr REG Adjustable 2.5V to 35V 600mA 8-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Current 600 mA
Max Output Voltage 5 V
Min Input Voltage 6 V
Min Operating Temperature -55 °C
Min Output Voltage 2.5 V
Number of Pins 8
Output Type Adjustable
Output Voltage 35 V
Quiescent Current 3.7 mA
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1007702-UC1836J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1836J883B CAD Model

Description

Product Overview: Texas Instruments UC1836J883B

The UC1836J883B is a high-performance current mode PWM controller from Texas Instruments, designed for a wide range of power conversion applications. This versatile device is engineered to provide reliable and efficient control for switch-mode power supplies, DC-DC converters, and motor control circuits.

Key Features

  • Current Mode Control: Enables fast response to load changes and provides inherent protection against short circuits.
  • Wide Operating Frequency Range: The UC1836J883B operates at frequencies up to 500kHz, allowing for compact and efficient power supply designs with smaller passive components.
  • High Current Totem Pole Output: Capable of directly driving a power MOSFET or IGBT, reducing the need for additional driver components.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system safety and reliability.
  • Programmable Soft Start: Limits inrush current during startup, reducing stress on the power supply components.
  • Fully Latched Logic with Double Pulse Suppression: Prevents multiple pulses during one cycle, ensuring stable operation.

Applications

The UC1836J883B is suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Motor control systems
  • Power factor correction circuits

Quality and Reliability

As a product from Texas Instruments, the UC1836J883B meets high standards of quality and reliability. It is designed and manufactured to satisfy the demands of the most challenging industrial and military applications, ensuring performance and durability in harsh environments.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 10V to 35V
Output Current 1.5A
Operating Temperature -55°C to +125°C
Package CDIP (Ceramic Dual In-line Package)

For more detailed information about the UC1836J883B, including datasheets, application notes, and support tools, visit the Texas Instruments website.

You May Also Be Interested in

Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess