EN
  • EN
  • DE

UC1707L

Part No UC1707L
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL CHANNEL POWER DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275623-UC1707L
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1707L CAD Model

Description

The UC1707L is a high-performance current mode PWM controller from Texas Instruments, designed for a wide range of power conversion applications. This versatile device is tailored to meet the demands of both low and high power systems, providing efficient and reliable control for power supplies, DC-DC converters, and motor drives.

Key Features

  • Current Mode Control: The UC1707L operates using current mode control which provides superior bandwidth and transient response, as well as inherent protection against short circuits.
  • High-Frequency Operation: With the ability to function at high frequencies, this controller facilitates the use of smaller, more efficient components, reducing the overall size and cost of the power supply design.
  • Wide Input Voltage Range: It accommodates a broad input voltage range, making it adaptable for various applications and ensuring stable operation under fluctuating input conditions.
  • Dual Output Drive Stages: The device includes dual output drive stages with high current capability, which are suitable for driving a wide range of power MOSFETs and IGBTs.
  • Undervoltage Lockout: An integrated undervoltage lockout feature ensures that the controller remains off until the supply voltage reaches an adequate level for operation, thus protecting the circuitry.

Applications

The UC1707L is ideal for a variety of applications, including:

  • Switching power supplies
  • DC to DC converters
  • Motor control systems
  • Class D audio amplifiers
  • LED lighting systems

Reliability and Performance

With Texas Instruments' commitment to quality, the UC1707L is designed for long-term reliability. Its robust construction and thermal performance ensure stable operation even under harsh conditions. Whether you're designing a power supply for consumer electronics or industrial equipment, the UC1707L offers a balance of performance, flexibility, and reliability that engineers can trust.

For more detailed specifications and application notes, visit the Texas Instruments official website or consult the UC1707L datasheet.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.8501 $54.8501
3+ $45.0053 $135.0159
4+ $43.5988 $174.3952
5+ $42.1924 $210.9620
7+ $40.7860 $285.5020
9+ $36.5668 $329.1012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess