EN
  • EN
  • DE

UC1637J883B

Part No UC1637J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Switched Mode Controller for DC Motor Drive 18-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 23.1 mm
Maximum Operating Temperature 125 °C
Max Output Current 400 mA
Max Supply Voltage 36 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Number of Pins 18
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 966824-UC1637J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1637J883B CAD Model

Description

The UC1637J883B is a high-performance integrated circuit produced by Texas Instruments, renowned for its precision and reliability in various electronic applications. This particular model is well-suited for demanding environments where consistent operation and durability are paramount.

Key Features

  • Voltage Range: The device operates over a wide voltage range, making it versatile for use in multiple systems without the need for additional voltage regulation components.
  • Temperature Resilience: It is designed to withstand extreme temperatures, ensuring stable performance in both hot and cold environments, which is crucial for military and aerospace applications.
  • Robust Output Drivers: The UC1637J883B features strong output drivers that can handle significant loads, reducing the necessity for external power transistors in many applications.
  • Protection Features: It includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the device and the system it's integrated into from potential damage.

Applications

The UC1637J883B is ideal for a wide range of applications, including:

  • Power supply control in both linear and switching configurations.
  • Motor control circuits, providing efficient and precise control over motor operations.
  • Aerospace and defense electronics where reliability under harsh conditions is non-negotiable.
  • Industrial automation systems requiring robust and consistent performance.

Quality and Standards

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The UC1637J883B is no exception, and it complies with the necessary specifications for military-grade components. This ensures that it can be used in systems where failure is not an option.

Conclusion

The UC1637J883B by Texas Instruments represents a blend of advanced technology, high reliability, and versatility. It is a testament to TI's commitment to providing components that push the boundaries of what's possible in electronic design, catering to the needs of the most critical applications across various industries.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess