EN
  • EN
  • DE

UC1625J883B

Part No UC1625J883B
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Brushless DC Motor Controller 28-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Win Source Part Number 1222369-UC1625J883B
Categories PMIC - Motor Drivers,Controllers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1625J883B CAD Model

Description

The UC1625J883B is a high-performance pulse-width modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced controller is engineered to deliver precise power regulation and management, making it an ideal choice for a wide range of applications, including power supplies, DC-DC converters, motor controllers, and other sophisticated electronic systems.

Key Features

  • High-Frequency Operation: The UC1625J883B is capable of high-frequency PWM operation, which allows for smaller-sized components and reduced system footprint, leading to more compact and efficient designs.
  • Versatile Control Methods: It supports various control methods, including voltage mode and current mode control, giving designers the flexibility to choose the best method for their specific application requirements.
  • Programmable Dead-Time: The device offers programmable dead-time, which is crucial for preventing power device cross-conduction and optimizing efficiency.
  • Under-Voltage Lockout (UVLO): Integrated UVLO protection ensures that the controller operates only when the supply voltage is within an acceptable range, safeguarding the system against low-voltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the PWM output if the chip's temperature exceeds a safe threshold.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Renewable energy inverters
  • Industrial power control

The UC1625J883B is housed in a robust package that meets the MIL-STD-883B standard, ensuring reliability and performance even under harsh conditions. Its advanced features and high level of integration make it a go-to solution for engineers looking to optimize their power management systems with a reliable and flexible controller.

With Texas Instruments' commitment to quality and long-term support, the UC1625J883B stands out as a top choice for demanding applications where performance and durability are paramount.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess