EN
  • EN
  • DE

UC1526J/883B

Part No UC1526J/883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Switching Controller, Voltage-mode, 0.2A, 400kHz Switching Freq-Max, CMOS, CDIP18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 49 %
Fall Time 100 ns
Height 5.08 mm
Lead Free Contains Lead
Length 23.1 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 35 V
Min Operating Temperature -55 °C
Number of Pins 18
Output Current 100 A
Packaging Rail/Tube
Radiation Hardening No
Rise Time 300 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 400 kHz
Thickness 4.57 mm
Topology Boost, Flyback, Push-Pull
Width 6.92 mm
Win Source Part Number 1007034-UC1526J/883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1526J/883B CAD Model

Description

The UC1526J/883B is a high-performance, military-grade voltage regulator control circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is specifically engineered to meet the stringent requirements of military and aerospace applications, where reliability and precision are paramount.

Key Features

  • Voltage Regulation: The UC1526J/883B offers precise voltage regulation, ensuring stable power supply to critical systems even under extreme conditions.
  • Dual-Mode Operation: It supports both current-mode and voltage-mode operations, providing flexibility in various application designs.
  • High Performance: With its fast response times and high-frequency operation, it is capable of handling demanding power management tasks effectively.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for use in environments with extreme thermal conditions.
  • Package Type: It is available in a hermetically sealed package that offers enhanced protection against environmental factors such as moisture and dust.

Applications

The UC1526J/883B is versatile and can be used in a variety of mission-critical applications, including:

  • Avionics and on-board systems
  • Space systems and satellites
  • Military communication equipment
  • High-reliability power supplies
  • Navigation and radar systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous standards of military specifications. The UC1526J/883B is no exception, as it undergoes stringent testing to ensure it performs reliably under the harshest conditions. With its proven track record, this voltage regulator control circuit is an excellent choice for systems where failure is not an option.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess