EN
  • EN
  • DE

MC1355P

Part No MC1355P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994140-MC1355P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1355P CAD Model

Description

The MC1355P is a television IF sound and video amplifier integrated circuit (IC) manufactured by Freescale Semiconductor (now NXP). It's designed for use in analog television receivers and VCRs to amplify and process the intermediate frequency (IF) signals related to sound and video.

Applications

  • Analog television receivers
  • Video cassette recorders (VCRs)
  • Television tuners
  • Cable set-top boxes
  • RF signal processing circuits

Features

  • Video IF Amplifier: Amplifies the video IF signal.
  • Sound IF Amplifier: Amplifies the sound IF signal.
  • Automatic Gain Control (AGC): Provides automatic gain control for stable signal levels.
  • Quadrature Detector: Used for FM demodulation of the sound IF signal.
  • Electronic Attenuator: Provides electronic attenuation of the IF signal.
  • Supply Voltage: Typically 12V DC
  • Package: DIP (Dual In-line Package)

Benefits

  • Signal Amplification: Provides the necessary gain for the IF signals, ensuring proper signal levels for demodulation.
  • Sound Demodulation: Demodulates the FM sound IF signal, extracting the audio information.
  • Stable Signal Levels: AGC maintains stable signal levels, improving picture and sound quality.
  • Compact Integration: Integrates multiple functions into a single IC, reducing component count and board space.
  • Cost-Effective: Provides a cost-effective solution for IF signal processing.

Additional Details

The MC1355P is designed to process the intermediate frequency signals commonly found in analog television systems. The video IF amplifier amplifies the video signal, while the sound IF amplifier amplifies the sound signal. The AGC circuit helps to maintain stable signal levels, even when the input signal strength varies. The quadrature detector is used to demodulate the FM sound IF signal, extracting the audio information. The electronic attenuator allows for controlling the signal level. It is typically used with supporting components such as filters, capacitors, and resistors to create a complete IF processing circuit. It operates within the standard IF frequencies used in television broadcasting. It's a legacy part used in older analog television designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess