EN
  • EN
  • DE

UA9636ACJG

Part No UA9636ACJG
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Dual Line Driver With Adjustable Slew ate 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Data Rate 7 kbps
Lead Free Contains Lead
Number of Drivers 2
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1005417-UA9636ACJG
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA9636ACJG CAD Model

Description

The Texas Instruments UA9636ACJG is a high-performance dual transmitter/receiver that adheres to the RS-232 protocol, designed specifically for serial communication in a variety of applications. This integrated circuit is a crucial component for ensuring reliable data transfer between devices over serial ports, making it an ideal choice for telecommunications, networking equipment, and serial data transmission systems.

Key Features

  • Interface Type: RS-232 - The UA9636ACJG complies with the RS-232 standard, ensuring compatibility with a wide range of serial devices.
  • Number of Drivers/Receivers: 2/2 - This device includes two drivers and two receivers, providing the necessary components for full-duplex communication.
  • Supply Voltage Range: 4.5V to 5.5V - The device operates within a supply voltage range that is suitable for many common applications, ensuring easy integration into existing designs.
  • Operating Temperature Range: 0°C to 70°C - The UA9636ACJG is designed to operate reliably within a standard temperature range, suitable for commercial environments.
  • Mounting Type: Through Hole - The through-hole package allows for sturdy mounting on printed circuit boards and is well-suited for prototyping and production.
  • Package / Case: 16-DIP - The 16-pin Dual In-line Package (DIP) makes this component easy to handle and solder, even for hobbyists or in educational settings.

Applications

The UA9636ACJG is versatile and can be used in a variety of applications where reliable serial communication is required. Common applications include:

  • Point-of-sale terminals
  • Computer serial ports
  • Peripheral device interfaces
  • Modems and networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and the UA9636ACJG is no exception. It is built to meet the rigorous standards of the industry, ensuring performance and durability for professional and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $28.6764
Analog Devices Inc.
IC Txrx RS485/422 500KBPS 8LFCSP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Lowest to $10.3308
Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC TXRX RS232 SPI INT-CAP 28-DIP / RS232, RS485 Controller SPI, UART Interface 28-PDIP
Lowest to $18.9861
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us
Texas Instruments
Single Transmitter/Receiver RS-422/RS-485 20-Pin CLLCC Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess