EN
  • EN
  • DE

UA733CDR

Part No UA733CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description DIFFERENTIAL VIDEO AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Differential
Output Type Differential
Number of Circuits 1
Operating Supply Current 16mA
Output Current per Channel 3.6mA
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1275465-UA733CDR
Manufacturer Homepage www.ti.com
Family Name UA733C
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA733CDR CAD Model

Description

Product Overview: Texas Instruments UA733CDR

The UA733CDR from Texas Instruments is a high-performance monolithic operational amplifier designed to deliver exceptional accuracy and stability. This integrated circuit is part of Texas Instruments' renowned family of operational amplifiers that are widely used across various applications due to their reliability and versatility.

Key Features

  • High Gain Bandwidth Product: The UA733CDR offers a substantial gain bandwidth product, ensuring that the amplifier can handle a wide range of frequencies without compromising the gain.
  • Low Noise Operation: Engineered for low noise performance, this operational amplifier is ideal for audio applications and other sensitive electronic circuits where noise can be a critical factor.
  • Low Input Bias Current: The device features a low input bias current, which makes it suitable for high-impedance sensor applications and precision amplification tasks.
  • Wide Supply Voltage Range: It operates across a broad range of supply voltages, making it adaptable to various power environments and system requirements.
  • Short-Circuit Protection: The UA733CDR is equipped with short-circuit protection, enhancing its durability and reliability in the face of unexpected electrical faults.

Applications

The UA733CDR is a versatile component that can be used in a multitude of electronic circuits and systems. Its applications include, but are not limited to:

  • Audio processing equipment
  • Signal conditioning
  • Data acquisition systems
  • Analog filters
  • Active filters and oscillators
  • Voltage regulators and power supplies

Package and Quality Assurance

The UA733CDR comes in a compact SOIC package, which is conducive to space-saving designs and is compatible with automated surface-mount assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of demanding applications.

Whether you're designing professional audio equipment, precision instrumentation, or looking for a reliable op-amp for general-purpose use, the UA733CDR from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2206 $54.9270
100+ $1.0016 $100.1600
155+ $0.9703 $150.3965
215+ $0.9390 $201.8850
280+ $0.9077 $254.1560
370+ $0.8138 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess