EN
  • EN
  • DE

MHW9188N

Part No MHW9188N
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CATV 7-CATV MODULE  /  Video Amp 1 CATV 7-CATV Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 425 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Standard Package 25
Win Source Part Number 1032381-MHW9188N
Ultra Librarian 3D Model Ultra Librarian MHW9188N CAD Model

Description

The MHW9188N is a state-of-the-art RF amplifier designed and manufactured by NXP Semiconductors. Renowned for their innovative and reliable products, NXP has crafted the MHW9188N to meet the demanding needs of modern wireless communication systems. This high-performance amplifier is particularly suited for use in broadcast transmitters and is capable of providing excellent signal amplification for television and radio transmissions.

Key Features

  • Frequency Range: The MHW9188N operates efficiently across a broad frequency range, making it versatile for various communication applications.
  • High Gain: With its high gain output, this amplifier can significantly boost signal strength without compromising signal integrity, ensuring clear and reliable broadcasts.
  • Efficiency: NXP's advanced design allows the MHW9188N to maintain high efficiency, reducing operational costs and heat dissipation, which is crucial for long-term reliability.
  • Thermal Performance: The product is engineered with superior thermal performance in mind, ensuring stability and performance even under high-temperature conditions.
  • Durability: Built with robust materials, the MHW9188N is designed to withstand the rigors of continuous operation in challenging environments.

Applications

The MHW9188N is ideal for a range of applications, including but not limited to:

  • Analog and digital broadcast transmitters.
  • Professional broadcasting equipment.
  • Telecommunication infrastructure.
  • RF power amplification systems.

Why Choose the MHW9188N?

Choosing the MHW9188N from NXP means investing in a product that offers superior performance, reliability, and efficiency. Its ability to operate across various frequencies with high gain and efficiency makes it a top choice for industry professionals looking for a robust RF solution. NXP's commitment to quality ensures that the MHW9188N is not just a component but a long-term investment in your communication infrastructure.

For detailed specifications, application notes, and further information, consider reaching out to NXP Semiconductors directly or refer to the official product datasheet for the MHW9188N.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess