The TXB0101DCKTG4 is a bidirectional voltage-level translator from Texas Instruments, designed for applications where a seamless transition between different voltage domains is essential. This device is part of the TXB series that provides a reliable solution for voltage translation between circuits operating at different voltage levels.
Key Features
- Compatibility: The TXB0101DCKTG4 is compatible with mixed-mode signal operation, allowing it to translate signals from one voltage level to another, making it perfect for multi-voltage systems.
- Auto-Direction Sensing: This voltage-level translator does not require a direction control signal. It automatically senses the direction of data flow and provides the appropriate translation.
- Low Power Consumption: Designed for low power operation, this device helps in reducing the overall power consumption of the system, making it ideal for power-sensitive applications.
- High-Speed Operation: It supports high-speed signal transfer with minimal propagation delay, which is crucial for high-performance systems.
- Robust ESD Protection: The TXB0101DCKTG4 comes with integrated electrostatic discharge (ESD) protection circuits to safeguard the device from static damage.
- Small Package: Available in a compact SC70 package, this product is suitable for space-constrained applications.
Applications
The TXB0101DCKTG4 is versatile and can be used in a variety of applications. It is particularly useful in:
- Multivoltage digital system interfaces
- Cell phones, PDAs, and other portable devices
- Computing devices, such as laptops and desktops
- Data communication systems
- Any application requiring high-speed bidirectional voltage translation
Technical Specifications
Some of the technical specifications of the TXB0101DCKTG4 include:
- Supply Voltage Range: 1.65 V to 3.6 V on A Port and 2.3 V to 5.5 V on B Port
- Low Standby Current
- Input/Output Capacitance: 4 pF (Max)
- Data Rates: Up to 24 Mbps (Push Pull)
- Operating Temperature Range: –40°C to 85°C
With its robust design and advanced features, the TXB0101DCKTG4 from Texas Instruments is a reliable choice for designers looking to bridge different voltage domains in their digital systems.