EN
  • EN
  • DE

TWL6040A2ZQZ

Part No TWL6040A2ZQZ
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH LP 120BGA / 8-Channel Low-Power Audio Codec for Portable Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Audio
Data Interface I2C, Serial
Number of ADCs / DACs 2 / 4
Sigma Delta No
Operating Supply Voltage 2.1V
Voltage - Supply, Digital 1.8V
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 120-VFBGA
Manufacturer Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 798572-TWL6040A2ZQZ
Popularity Medium
Supply and Demand Status Balance
Family Name TWL6040
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TWL6040A2ZQZ CAD Model

Description

The TWL6040A2ZQZ is a high-performance audio codec from Texas Instruments, designed to meet the demanding needs of mobile and portable applications. This integrated circuit provides a complete audio solution by combining multiple audio functions into a single chip, which not only saves space but also reduces power consumption.

Key Features

  • High-Quality Audio: With advanced audio processing capabilities, the TWL6040A2ZQZ delivers crystal-clear sound quality, making it ideal for smartphones, tablets, and other multimedia devices.
  • Multi-Channel Support: The codec supports multiple audio channels, enabling rich and immersive sound experiences with support for various audio formats.
  • Low Power Consumption: Designed with energy efficiency in mind, this codec extends battery life in portable devices without compromising audio performance.
  • Integrated Microphone Interface: It includes an integrated microphone interface with biasing options and digital control, allowing for high-quality voice capture.
  • Flexibility: The TWL6040A2ZQZ offers a high degree of flexibility with programmable audio paths, gain settings, and mixing, enabling customization for specific application requirements.

Technical Specifications

  • Supply Voltage: Optimized for 1.8V analog and digital supply
  • DAC/ADC Resolution: High-resolution audio with multiple DACs and ADCs
  • Audio Interfaces: Compatible with standard digital audio interfaces
  • Package: Compact and lead-free package for space-constrained applications

Applications

The TWL6040A2ZQZ is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • Audio Docking Stations

With its combination of audio quality, power efficiency, and integration, the TWL6040A2ZQZ from Texas Instruments is an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3831 $50.7465
37+ $2.7758 $102.7046
56+ $2.6891 $150.5896
77+ $2.6024 $200.3848
100+ $2.5156 $251.5600
134+ $2.2554 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess