EN
  • EN
  • DE

TWL6032A2BEYFFT

Part No TWL6032A2BEYFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR/BATTERY MGMT 155DSBGA / Power Management Unit to 155-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Operating Supply Voltage 2.5 V ~ 4.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 155-UFBGA, DSBGA
Manufacturer Package 155-DSBGA (5.21x5.36)
Win Source Part Number 798571-TWL6032A2BEYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TWL6032
Introduction Date November 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TWL6032A2BEYFFT CAD Model

Description

Product Overview: TWL6032A2BEYFFT

The TWL6032A2BEYFFT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the power requirements of modern, high-performance applications. This advanced chip offers a comprehensive solution for managing and delivering power within complex systems, such as smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Power Rails: The TWL6032A2BEYFFT provides various power rails with high efficiency and tight regulation to ensure stable operation for the host device's processor, memory, and peripherals.
  • Integrated Power Control: It includes an array of DC/DC converters, LDO regulators, and a real-time clock, all managed by an I2C-compatible interface that allows for precise control over the power system.
  • Smart Battery Management: The PMIC features advanced battery management capabilities, including charging control, fuel gauging, and protection circuits, ensuring safe and efficient use of the battery.
  • Customizable Configuration: With programmable voltage levels and sequencing, designers can tailor the power-up and power-down sequences to match specific system requirements.

Applications

The TWL6032A2BEYFFT is ideal for a wide range of applications that require efficient power management, including but not limited to:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

At the heart of the TWL6032A2BEYFFT is a set of technical specifications that make it a robust and versatile PMIC:

  • Package: The device comes in a compact, 120-pin BGA package, which allows for a small footprint on the PCB.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and conditions.
  • High Efficiency: Its power conversion circuits are designed to maximize efficiency, reducing heat generation and extending battery life.

With its combination of power management features, the TWL6032A2BEYFFT from Texas Instruments stands out as a comprehensive solution for powering the next generation of portable devices. Its integration of multiple functions into a single chip simplifies design, reduces component count, and enhances overall system reliability.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7912 $55.1648
9+ $11.3159 $101.8431
14+ $10.9623 $153.4722
19+ $10.6087 $201.5653
25+ $10.2550 $256.3750
33+ $9.1942 $303.4086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,705 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess