EN
  • EN
  • DE

TWL6032A2B7YFFR

Part No TWL6032A2B7YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TWL6032 Fully Integrated Power Management with Power Path and Battery Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Operating Supply Voltage 2.5 V ~ 4.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 155-UFBGA, DSBGA
Manufacturer Package 155-DSBGA (5.21x5.36)
Win Source Part Number 1275075-TWL6032A2B7YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TWL6032
Introduction Date November 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TWL6032A2B7YFFR CAD Model

Description

The TWL6032A2B7YFFR is a high-performance integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced chip is tailored to meet the rigorous power requirements of modern, sophisticated electronic devices such as smartphones, tablets, and other portable electronics.

Key Features:

  • Multi-Channel Power Management: The TWL6032A2B7YFFR integrates multiple DC/DC converters and LDOs (Low-Dropout Regulators), enabling it to supply various voltage rails simultaneously with high efficiency.
  • Programmable Voltage Settings: It offers programmable voltage settings to cater to the specific needs of different system components, ensuring optimal performance and power efficiency.
  • SmartReflex™ Technology: Incorporating Texas Instruments' SmartReflex™ technologies, the device provides adaptive voltage scaling and power-saving features that extend battery life without compromising on performance.
  • Power Sequencing: The chip includes an advanced power sequencing controller, which ensures that the system's power rails are brought up and down in the correct order, protecting sensitive electronic components.
  • Interface and Control: It features an I2C interface for system control and monitoring, providing designers with flexibility and precision in managing power resources.

Applications:

  • Smartphones
  • Tablets
  • Portable Gaming Devices
  • Digital Cameras
  • Other Portable or Battery-Powered Devices

Quality and Reliability:

The TWL6032A2B7YFFR is built with Texas Instruments' commitment to quality and reliability. It is designed to meet the stringent industry standards for performance and durability, ensuring that it can withstand the rigors of daily use in various consumer electronics.

Package and Availability:

This power management IC is available in a compact package, making it suitable for space-constrained applications. The part number TWL6032A2B7YFFR represents the specific package and configuration, and it is available through Texas Instruments and authorized distributors.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8377 $59.0262
13+ $8.0720 $104.9360
20+ $7.8198 $156.3960
27+ $7.5675 $204.3225
35+ $7.3153 $256.0355
46+ $6.5585 $301.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess