EN
  • EN
  • DE

TWL6032A1BEYFFR

Part No TWL6032A1BEYFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MGMT 155DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Supply Voltage - Operating 2.5 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 155-DSBGA (5.21x5.36)
Win Source Part Number 1114962-TWL6032A1BEYFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6032A1BEYFFR CAD Model

Description

Product Overview: TWL6032A1BEYFFR from Texas Instruments

The TWL6032A1BEYFFR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments (TI), designed to meet the power requirements of today's advanced mobile and portable electronic devices. This PMIC efficiently manages power distribution and battery charging, making it an ideal choice for smartphones, tablets, and other handheld devices.

Key Features

  • Power Management: The TWL6032A1BEYFFR offers a comprehensive solution with multiple DC/DC converters, LDO regulators, and an integrated battery charger. This ensures efficient power conversion and distribution across various subsystems within the device.
  • Battery Charger: With an integrated battery charger, the PMIC supports various charging profiles and is capable of handling different battery chemistries, providing flexibility for device manufacturers.
  • Programmable Voltage: The output voltages of the DC/DC converters and LDOs are programmable, allowing for fine-tuning to meet the specific needs of the powered components.
  • Smart Reflow Compatible: The TWL6032A1BEYFFR is designed to withstand the high temperatures of lead-free soldering, making it suitable for modern manufacturing processes.

Technical Specifications

  • Package: 98-ball BGA
  • Input Voltage Range: Suitable for single-cell Li-ion or Li-polymer battery configurations
  • Operating Temperature: -40°C to 85°C, making it reliable for use in a wide range of environmental conditions

Applications

The TWL6032A1BEYFFR is versatile and can be used in a multitude of applications. Its primary use is within the mobile sector, where efficient power management and battery longevity are crucial. Additionally, it can be found in portable media players, handheld gaming consoles, and other devices where space is at a premium and power efficiency is vital.

Why Choose the TWL6032A1BEYFFR?

Choosing the TWL6032A1BEYFFR from Texas Instruments means selecting a PMIC that delivers high efficiency, flexibility, and reliability. TI's commitment to quality and its reputation for innovation ensures that the TWL6032A1BEYFFR will provide the power management solutions required for the demanding applications of today and tomorrow.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess