EN
  • EN
  • DE

BZD27-C56 56V

Part No BZD27-C56 56V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238556-BZD27-C56 56V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27-C56 56V CAD Model

Description

Product Overview: BZD27-C56 56V Zener Diode from NXP

The BZD27-C56 is a highly reliable, precision Zener diode designed by NXP Semiconductors, a leader in the electronics industry. Specifically engineered to offer voltage regulation with a nominal Zener voltage of 56V, this compact diode is an ideal solution for a wide range of applications requiring voltage stabilization and regulation.

Key Features

  • Voltage Regulation: The BZD27-C56 provides a steady 56V output, making it suitable for circuit protection against overvoltage conditions and for precise voltage referencing in power supply circuits.
  • High Power Dissipation: With a power dissipation rating of 800mW, this Zener diode can handle significant power levels, making it suitable for high-demand applications.
  • Low Leakage Current: The device boasts a low leakage current, ensuring minimal power loss and increased efficiency in electronic circuits.
  • Wide Operating Temperature Range: The diode operates effectively across a broad temperature range, making it versatile for use in various environmental conditions.
  • Surface-Mount Package: Packaged in a small, surface-mount SOD87 (flat-lead) package, the BZD27-C56 is designed for easy integration into compact circuit designs.

Applications

The BZD27-C56 Zener diode is suitable for a variety of applications, including but not limited to:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Overvoltage protection in automotive electronics
  • Telecommunication infrastructure
  • Computer and server power supplies

Quality and Reliability

NXP's commitment to quality ensures that the BZD27-C56 Zener diode meets the highest industry standards for performance and reliability. The device is subjected to rigorous testing and quality control procedures, ensuring that it performs to specifications under varying conditions.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the BZD27-C56 from NXP provides the performance and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4477 $58.6109
41+ $2.8286 $115.9726
64+ $2.7408 $175.4112
88+ $2.6519 $233.3672
113+ $2.5641 $289.7433
151+ $2.2985 $347.0735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess