EN
  • EN
  • DE

MAX792RESE+T

Part No MAX792RESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.61V 2.75V to 5.5V 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 762 mW
Max Reset Threshold Voltage 2.7 V
Max Supply Current 150 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.55 V
Min Supply Voltage 2.75 V
Mount Surface Mount
Number of Voltages Monitored 1
Operating Supply Current 150 µA
Overvoltage Threshold 2.7 V
Packaging Tape & Reel (TR)
Reset Active High/Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.61 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.55 V
Watchdog Timer Yes
Win Source Part Number 1075761-MAX792RESE+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX792RESE+T CAD Model

Description

MAX792RESE+T Voltage Monitor from Maxim Integrated

The MAX792RESE+T is a sophisticated voltage monitor chip designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is specifically crafted to safeguard systems against undervoltage and overvoltage conditions, ensuring the reliability and stability of electronic devices.

With a precise factory-set voltage threshold, the MAX792RESE+T provides a reliable solution for monitoring power supplies in a variety of applications. Its small form factor, encapsulated in a narrow SOIC package, allows for seamless integration into space-constrained designs without compromising performance. This makes it an ideal choice for portable devices, networking equipment, computers, and industrial systems where maintaining correct voltage levels is critical for operation.

The device features a reset output that remains asserted for a minimum of 140ms after the monitored voltage exceeds the threshold, ensuring a proper system reset. This function is crucial for microprocessor-based systems, where a predictable reset behavior is necessary to resume normal operation after a power disturbance.

The MAX792RESE+T operates over a wide temperature range, making it suitable for harsh environments and demanding applications. Its low power consumption is beneficial for battery-powered devices, where energy efficiency is paramount. This voltage monitor also boasts a high level of accuracy, providing peace of mind that your system is operating within safe voltage limits at all times.

Maxim Integrated's commitment to quality is reflected in the MAX792RESE+T's robust design and manufacturing process, ensuring that it meets the high standards required for critical system protection. With its combination of precision, reliability, and versatility, the MAX792RESE+T stands out as a superior voltage monitoring solution for designers and engineers looking to enhance the safety and performance of their electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess