EN
  • EN
  • DE

TWL6030B1ADCMRR

Part No TWL6030B1ADCMRR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TWL6030B1ADCMRR / PMIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TWL6030
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901568-TWL6030B1ADCMRR
Ultra Librarian 3D Model Ultra Librarian TWL6030B1ADCMRR CAD Model

Description

The TWL6030B1ADCMRR is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to meet the power requirements of today's advanced mobile devices. This chip offers a comprehensive solution for managing and supplying power within portable electronics, ensuring efficient operation and extended battery life.

Key Features

  • Multiple Power Outputs: The TWL6030B1ADCMRR provides a range of voltage rails through its integrated converters, including step-down converters, step-up converters, and LDO (Low-Dropout) regulators. This versatility allows it to power various components, including processors, memory, and peripheral devices.
  • Advanced Power Control: With its SmartReflex™ technologies, the device enables dynamic voltage scaling, adapting the power supply to the performance requirements, thus optimizing power consumption.
  • Audio Codec Integration: This PMIC includes an audio codec with stereo DACs (Digital-to-Analog Converters) and ADCs (Analog-to-Digital Converters), which provides high-quality audio capabilities without the need for additional components.
  • Battery Charger: An integrated battery charger supports various battery technologies and provides efficient charging with thermal protection, enhancing safety and extending battery lifespan.
  • Interface Support: The device offers I2C control, allowing for programmable voltage levels and operating modes. This facilitates communication with a microcontroller or processor for intelligent power management.

Applications

The TWL6030B1ADCMRR is suitable for a wide range of applications, particularly in the mobile and portable electronics market. These include:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices

Quality and Reliability

As with all Texas Instruments products, the TWL6030B1ADCMRR is manufactured to high standards, ensuring reliability and performance in demanding situations. TI's commitment to quality makes this PMIC an excellent choice for designers looking to create durable and efficient electronic devices.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,682 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess