EN
  • EN
  • DE

TWL6030B1A0CMR

Part No TWL6030B1A0CMR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MGMT 187FCBGA / Handheld/Mobile Devices, OMAP™ PMIC 187-FCBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 20µA
Voltage - Supply 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 187-FCBGA (7x7)
Base Product Number TWL6030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TWL6030B1A0CMR-ND,TEXTISTWL6030B1A0CMR,-296-36867-ND,-296-36867,2156-TWL6030B1A0CMR,296-36867
Standard Package 260
Win Source Part Number 1023477-TWL6030B1A0CMR
Ultra Librarian 3D Model Ultra Librarian TWL6030B1A0CMR CAD Model

Description

The TWL6030B1A0CMR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the power requirements of modern mobile and portable devices. This advanced chip offers a comprehensive solution for managing and supplying power within complex systems, such as smartphones, tablets, and other multimedia devices. With its versatile configuration options and high efficiency, the TWL6030B1A0CMR is engineered to enhance battery life and optimize power consumption, making it an essential component for energy-sensitive applications.

Key Features

  • Multiple Power Outputs: The TWL6030B1A0CMR includes a variety of DC/DC converters and LDO regulators, providing multiple power outputs to drive the core, memory, I/O, and peripheral components.
  • High Efficiency: With its advanced power conversion technology, this PMIC ensures high efficiency across a wide range of load conditions, thereby extending battery life and reducing heat generation.
  • SmartReflex™ Technology: Incorporating Texas Instruments' proprietary SmartReflex technologies, the device is capable of dynamic voltage scaling, which adjusts the voltage levels in real-time according to the processor load, further conserving power.
  • Integrated Battery Charger: The TWL6030B1A0CMR features an integrated battery charger with support for various battery chemistries, offering safe and efficient charging solutions with minimal external components.
  • Programmable Voltage Settings: Flexible and programmable voltage settings allow for fine-tuning to meet specific system requirements, ensuring compatibility with a wide range of processors and peripherals.
  • I2C Control Interface: The device is controlled via an I2C interface, which enables straightforward communication with the host processor for status monitoring and control adjustments.

Applications

The TWL6030B1A0CMR is suitable for a broad range of applications that require efficient power management, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Other Battery-Powered Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TWL6030B1A0CMR is no exception. It is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring long-term performance and stability in demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess