EN
  • EN
  • DE

TWL6030B107CMR

Part No TWL6030B107CMR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Fully Integrated Power Management with Switch Mode Charger | IC PWR MGMT 187FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications Handheld/Mobile Devices, OMAP
Supply Current 20μA
Supply Voltage (V) 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 187-VFBGA, FCBGA
Supplier Device Package 187-FCBGA (7x7)
Family Part Number TWL6030
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1275071-TWL6030B107CMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6030B107CMR CAD Model

Description

The TWL6030B107CMR is a highly integrated power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments (TI). This advanced chip is designed to meet the stringent power requirements of modern portable and handheld devices such as smartphones, tablets, and multimedia gadgets.

Key Features

  • Comprehensive Power Solution: The TWL6030B107CMR offers a complete power management system on a single chip, reducing the need for multiple external components and simplifying the design process.
  • Multiple Power Rails: It provides various power rails with high efficiency and supports multiple voltage domains required by today's complex SoCs (System on Chips) and CPUs.
  • Advanced Process Technology: Manufactured with TI's cutting-edge process technology, this PMIC ensures low power consumption and high performance.
  • Programmable Voltage Regulation: The device features programmable voltage regulation, allowing precise control over power delivery to sensitive components.
  • Integrated Battery Charger: An integrated battery charger with smart management capabilities extends the battery life and enhances the user experience.
  • Protection Features: Built-in protection mechanisms safeguard against over-voltage, under-voltage, over-current, and thermal conditions, ensuring reliable operation and longevity of the end product.

Applications

The TWL6030B107CMR is ideal for a wide range of applications that require efficient power management. Its versatility makes it suitable for:

  • Smartphones and Mobile Phones
  • Tablets and Portable Computing Devices
  • Portable Media Players and Handheld Gaming Consoles
  • Wearable Technology and IoT Devices

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Texas Instruments. The datasheet includes information on the electrical characteristics, pin configurations, recommended operating conditions, and packaging details for the TWL6030B107CMR.

Conclusion

The TWL6030B107CMR from Texas Instruments stands out as a comprehensive power management solution. By integrating multiple power management functions into a single chip, it enables compact and energy-efficient designs, making it an excellent choice for the next generation of portable electronic devices.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1774 $60.8870
11+ $9.9918 $109.9098
16+ $9.6795 $154.8720
22+ $9.3673 $206.0806
28+ $9.0550 $253.5400
37+ $8.1183 $300.3771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess